Keystone Electronics Corp. Single Turret Terminal .084" Long 1528-2

Description
Part Number: 1528-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.052
Request a Quote
Description
Part Number: 1528-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.052
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single turret terminal for .062 inch (1.57 mm) board thickness, made of brass with bright tin plating, 0.082 inch (2.08 mm) long, compatible with staking tool TL-1.

Datasheet Summary
Powered by GS/AI

Single turret terminal for .062 inch (1.57 mm) board thickness, made of brass with bright tin plating, 0.082 inch (2.08 mm) long, compatible with staking tool TL-1.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .084
New Hyde Park, NY, USA
Single Turret Terminal .084" Long
1528-2
Single Turret Terminal .084" Long 1528-2
Part Number: 1528-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.052

Part Number: 1528-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: 0.052
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1528-2
Product Name Single Turret Terminal .084" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11154 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
RECEDING PIN .045
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details