Keystone Electronics Corp. Hollow Turret Terminal .115" Long 1562-3

Description
Part Number: 1562-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067
Request a Quote
Description
Part Number: 1562-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal, part number 1562-3, is designed for use with a panel thickness of .093 inches (2.36 mm) and has a length of .115 inches (2.9 mm). It is constructed from brass and features a bright tin plating, which enhances its solderability and provides extended shelf life. The mounting hole diameter is 0.067 inches, making it suitable for various applications where reliable electrical connections are required. This terminal is part of a broader range of turret terminals available from Keystone Electronics Corp., which includes various styles and sizes to accommodate different project needs.

Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal, part number 1562-3, is designed for use with a panel thickness of .093 inches (2.36 mm) and has a length of .115 inches (2.9 mm). It is constructed from brass and features a bright tin plating, which enhances its solderability and provides extended shelf life. The mounting hole diameter is 0.067 inches, making it suitable for various applications where reliable electrical connections are required. This terminal is part of a broader range of turret terminals available from Keystone Electronics Corp., which includes various styles and sizes to accommodate different project needs.

Suppliers

Company
Product
Description
Supplier Links
Hollow Turret Terminal .115
New Hyde Park, NY, USA
Hollow Turret Terminal .115" Long
1562-3
Hollow Turret Terminal .115" Long 1562-3
Part Number: 1562-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067

Part Number: 1562-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Length: .115 [2.9]
  • Material: Brass
  • Mounting Hole: 0.067
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1562-3
Product Name Hollow Turret Terminal .115" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details