Keystone Electronics Corp.
PTFE Insulated Top Mount Solder Terminal
11322
Description
Part Number: 11322
Mounting Hole: .113
Pin Size: 0.093
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 11322
Mounting Hole: .113
Pin Size: 0.093
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Email Supplier
Datasheet
Suppliers
PTFE Insulated Top Mount Solder Terminal
11322
Part Number: 11322
Mounting Hole: .113
Pin Size: 0.093
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Part Number: 11322
- Mounting Hole: .113
- Pin Size: 0.093
- Terminal Style: PTFE Insulated
- Pin Material: Tin Plated Brass
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
11322 |
|
Product Name
|
PTFE Insulated Top Mount Solder Terminal |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details