Keystone Electronics Corp. Double Turret Terminal Board 15544

Description
Part Number: 15544 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Description
Part Number: 15544 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board for 52 terminals, 7.187 in. (182.5 mm) long and 1.125 in. (28.6 mm) wide, constructed of glass epoxy (GEE) per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate and staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board for 52 terminals, 7.187 in. (182.5 mm) long and 1.125 in. (28.6 mm) wide, constructed of glass epoxy (GEE) per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate and staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15544 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15544
Double Turret Terminal Board 15544
Part Number: 15544 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: 1.125 [28.6]

Part Number: 15544

  • # of Terminals: 52
  • Length: 7.187 [182.6]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15544
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7701-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-1535-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details