Keystone Electronics Corp. Turret Term Board 15292

Description
Part Number: 15292 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 1.500 [38.1]
Request a Quote
Description
Part Number: 15292 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 1.500 [38.1]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15292 is a miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), compliant with MIL-I-24768/27, Type G-10, and rated to a maximum temperature of 300°F (155°C). It measures 1.500 inches (38.1 mm) in width and 13.125 inches (333.4 mm) in length, with five scored sections for easy separation and mounting holes in each. Terminals are brass, tin-plated per MIL-T-10727. Each section has a turret terminal diameter of 0.187 inch (4.8 mm) and terminal spacing of 0.375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 15292 is a miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), compliant with MIL-I-24768/27, Type G-10, and rated to a maximum temperature of 300°F (155°C). It measures 1.500 inches (38.1 mm) in width and 13.125 inches (333.4 mm) in length, with five scored sections for easy separation and mounting holes in each. Terminals are brass, tin-plated per MIL-T-10727. Each section has a turret terminal diameter of 0.187 inch (4.8 mm) and terminal spacing of 0.375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15292 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15292
Turret Term Board 15292
Part Number: 15292 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 1.500 [38.1]

Part Number: 15292

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1509
  • Width: 1.500 [38.1]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15292
Product Name Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Glass Epoxy
View Details
Turret Term Board - 15036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details