Keystone Electronics Corp. Double Turret Terminal Board 15445

Description
Part Number: 15445 # of Terminals: 66 Length: 8.937 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15445 # of Terminals: 66 Length: 8.937 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 33 terminals per side, 8.937 inches in length, 1.125 inches in width, and 0.812 inches in spacing, constructed of paper base electrical (PBE) material compliant with MIL-I-24768/20, Type XP, rated to 250°F (121°C) maximum temperature. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes. Mounting holes are sized for 0.156 inch diameter, and terminal pitch is 0.312 inch. The board is part of a series manufactured per military specification MS27249, with each section scored for easy separation, and the terminals are not RoHS compliant.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 33 terminals per side, 8.937 inches in length, 1.125 inches in width, and 0.812 inches in spacing, constructed of paper base electrical (PBE) material compliant with MIL-I-24768/20, Type XP, rated to 250°F (121°C) maximum temperature. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes. Mounting holes are sized for 0.156 inch diameter, and terminal pitch is 0.312 inch. The board is part of a series manufactured per military specification MS27249, with each section scored for easy separation, and the terminals are not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15445
Double Turret Terminal Board 15445
Part Number: 15445 # of Terminals: 66 Length: 8.937 Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15445

  • # of Terminals: 66
  • Length: 8.937
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15445
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15073 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
Turret Term Board - 15031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7698-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details