Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15404

Description
Part Number: 15404 # of Terminals: 26 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15404 # of Terminals: 26 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board with 26 terminals, 6.156 in (156.4 mm) length, 0.312 in (7.9 mm) width, and phenolic PBE board material conforming to MIL-I-24768/20 Type XP. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board with 26 terminals, 6.156 in (156.4 mm) length, 0.312 in (7.9 mm) width, and phenolic PBE board material conforming to MIL-I-24768/20 Type XP. Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15404
Thru-Hole Turret Terminal Board 15404
Part Number: 15404 # of Terminals: 26 Length: 6.156 [156.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15404

  • # of Terminals: 26
  • Length: 6.156 [156.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15404
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 7
Body Material Phenolic, XP
View Details
Turret Term Board - 15245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15274 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7691-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details