Keystone Electronics Corp. PBE Turret Terminal Board 609-7

Description
Part Number: 609-7 # of Terminals: 7 Length: 3.375 [85.7] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 609-7 # of Terminals: 7 Length: 3.375 [85.7] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 609-7 is a turret terminal board with 7 terminals, a length of 3.375 inches (85.7 mm), and a width of 0.500 inch (12.7 mm). It is constructed from paper base electrical material (PBE), meeting MIL-1-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. Mounting holes are drilled for end mounting, and terminals are staked in all intermediate holes.

Datasheet Summary
Powered by GS/AI

The 609-7 is a turret terminal board with 7 terminals, a length of 3.375 inches (85.7 mm), and a width of 0.500 inch (12.7 mm). It is constructed from paper base electrical material (PBE), meeting MIL-1-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. Mounting holes are drilled for end mounting, and terminals are staked in all intermediate holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 609-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
609-7
PBE Turret Terminal Board 609-7
Part Number: 609-7 # of Terminals: 7 Length: 3.375 [85.7] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 609-7

  • # of Terminals: 7
  • Length: 3.375 [85.7]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 609-7
Product Name PBE Turret Terminal Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7770-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
2 suppliers
Quick Fit Terminal Strip - 4056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7772-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Quick Fit Terminal Strip - 4057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 4
View Details