Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15402

Description
Part Number: 15402 # of Terminals: 12 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15402 # of Terminals: 12 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15402 is a thru-hole turret terminal board with 12 terminals, a length of 3.093 inches (78.6 mm), a width of 0.312 inch (7.9 mm), and a paper base electrical (PBE) material rated to 250°F (121°C) max. Terminals are brass with tin plating, staked except in end mounting holes. The board follows military specification MS27249.

Datasheet Summary
Powered by GS/AI

The 15402 is a thru-hole turret terminal board with 12 terminals, a length of 3.093 inches (78.6 mm), a width of 0.312 inch (7.9 mm), and a paper base electrical (PBE) material rated to 250°F (121°C) max. Terminals are brass with tin plating, staked except in end mounting holes. The board follows military specification MS27249.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15402
Thru-Hole Turret Terminal Board 15402
Part Number: 15402 # of Terminals: 12 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15402

  • # of Terminals: 12
  • Length: 3.093 [78.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15402
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Phenolic, XP
View Details
Turret Term Board - 15234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15297 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1537-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details