Keystone Electronics Corp. PBE Turret Terminal Board 15107

Description
Part Number: 15107 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15107 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15107 is a paper base electrical (PBE) turret terminal board with 12 terminals, measuring 5.250 inches (133.4 mm) in length and 1.188 inches (30.2 mm) in width. It conforms to MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. The board is not scored and features through holes for terminal mounting, excluding the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15107 is a paper base electrical (PBE) turret terminal board with 12 terminals, measuring 5.250 inches (133.4 mm) in length and 1.188 inches (30.2 mm) in width. It conforms to MIL-M-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per MIL-T-10727. The board is not scored and features through holes for terminal mounting, excluding the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15107 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15107
PBE Turret Terminal Board 15107
Part Number: 15107 # of Terminals: 24 Length: 5.250 [133.4] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15107

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15107
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7771-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Thru-Hole Turret Terminal Board - 15409 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Phenolic, XP
View Details