Keystone Electronics Corp.
Forked Turret Terminal .109" Long
1525-2
Description
Part Number: 1525-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.343
Terminal Style: Split Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1525-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.343
Terminal Style: Split Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .109" Long
1525-2
Part Number: 1525-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.343
Terminal Style: Split Turret
Type: Solder Turret Terminal
Part Number: 1525-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting Hole: .116
- Terminal Length: 0.343
- Terminal Style: Split Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1525-2 |
|
Product Name
|
Forked Turret Terminal .109" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Operating Temperature
-18 to 60 C (0 to 140 F)
View Details