Keystone Electronics Corp. .032 -.046" Pin, Swage Mount Jack 1419-1

Description
Part Number: 1419-1 Finish/Plating: Gold/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: Yes
Request a Quote
Description
Part Number: 1419-1 Finish/Plating: Gold/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1419-1 is a micro jack with a .032 to .046 inch pin designed for swage mount applications, featuring a brass body and beryllium copper spring with gold plating on both contact and spring for RoHS compliance. It has a length of .062 inch (1.6 mm) and a hole diameter of .069 inch (1.75 mm).

Datasheet Summary
Powered by GS/AI

The 1419-1 is a micro jack with a .032 to .046 inch pin designed for swage mount applications, featuring a brass body and beryllium copper spring with gold plating on both contact and spring for RoHS compliance. It has a length of .062 inch (1.6 mm) and a hole diameter of .069 inch (1.75 mm).

Suppliers

Company
Product
Description
Supplier Links
.032 -.046
New Hyde Park, NY, USA
.032 -.046" Pin, Swage Mount Jack
1419-1
.032 -.046" Pin, Swage Mount Jack 1419-1
Part Number: 1419-1 Finish/Plating: Gold/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: Yes

Part Number: 1419-1

  • Finish/Plating: Gold/Gold
  • Length: .062 [1.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Swage Mount
  • Pin Size: .032 -.046"
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1419-1
Product Name .032 -.046" Pin, Swage Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details