Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1407-3

Description
Part Number: 1407-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1407-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1407-3
.025" PCB Pin Gold, Swage Mount 1407-3
Part Number: 1407-3 Finish/Plating: Gold Plate Length: .113 [2.9] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1407-3

  • Finish/Plating: Gold Plate
  • Length: .113 [2.9]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1407-3
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details