Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1408-3

Description
Part Number: 1408-3 Finish/Plating: Gold Plate Length: .125 (3.2) Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1408-3 Finish/Plating: Gold Plate Length: .125 (3.2) Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1408-3
.025" PCB Pin Gold, Swage Mount 1408-3
Part Number: 1408-3 Finish/Plating: Gold Plate Length: .125 (3.2) Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes

Part Number: 1408-3

  • Finish/Plating: Gold Plate
  • Length: .125 (3.2)
  • Material: Brass
  • Mounting: THM
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1408-3
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Relay Housing Header, Mini/Small - 682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
Female PCB Terminal Accepts .187
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details