Keystone Electronics Corp.
Forked Turret Terminal .115" Long
1533-3
Description
Part Number: 1533-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.064
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1533-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.064
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .115" Long
1533-3
Part Number: 1533-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.064
Part Number: 1533-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Length: .113 [2.9]
- Material: Brass
- Mounting Hole: 0.064
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1533-3 |
|
Product Name
|
Forked Turret Terminal .115" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage; Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details