Keystone Electronics Corp. For .015 -.021" Pins, Solder Mount Receptacle 1411-1

Description
Part Number: 1411-1 Finish/Plating: Gold/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1411-1 Finish/Plating: Gold/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1411-1 is a solder mount receptacle designed for pins ranging from .015 to .021 inches in diameter. It features a gold/gold plating for enhanced conductivity and corrosion resistance. The body is constructed from brass, while the spring is made of beryllium copper, ensuring durability and reliable performance. With a length of .140 inches (3.6 mm), this micro jack is suitable for high-density packaging applications, making it ideal for mounting miniature components such as transistors, resistors, and diodes. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1411-1 is a solder mount receptacle designed for pins ranging from .015 to .021 inches in diameter. It features a gold/gold plating for enhanced conductivity and corrosion resistance. The body is constructed from brass, while the spring is made of beryllium copper, ensuring durability and reliable performance. With a length of .140 inches (3.6 mm), this micro jack is suitable for high-density packaging applications, making it ideal for mounting miniature components such as transistors, resistors, and diodes. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Solder Mount Receptacle
1411-1
For .015 -.021" Pins, Solder Mount Receptacle 1411-1
Part Number: 1411-1 Finish/Plating: Gold/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: Yes Type: Micro Jack

Part Number: 1411-1

  • Finish/Plating: Gold/Gold
  • Length: .140 [3.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.021"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1411-1
Product Name For .015 -.021" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details