Keystone Electronics Corp. GEE Turret Terminal Board 15323

Description
Part Number: 15323 # of Terminals: 38 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15323 # of Terminals: 38 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEE Turret Terminal Board, part number 15323, features 38 terminals and is constructed from glass epoxy material, rated for continuous operation at temperatures up to 300°F (155°C). The board measures 7.875 inches in length and 2.500 inches in width. It utilizes turret terminals of type 1503, which are staked in all holes except for the end mounting holes. This product is produced in large quantities, allowing for cost-effective solutions without the need for tooling and setup charges typically associated with non-standard boards. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The GEE Turret Terminal Board, part number 15323, features 38 terminals and is constructed from glass epoxy material, rated for continuous operation at temperatures up to 300°F (155°C). The board measures 7.875 inches in length and 2.500 inches in width. It utilizes turret terminals of type 1503, which are staked in all holes except for the end mounting holes. This product is produced in large quantities, allowing for cost-effective solutions without the need for tooling and setup charges typically associated with non-standard boards. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15323 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15323
GEE Turret Terminal Board 15323
Part Number: 15323 # of Terminals: 38 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15323

  • # of Terminals: 38
  • Length: 7.875 [200.0]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15323
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Glass Epoxy
View Details
Lug Terminal Strip-Standard - 809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
PBE Turret Terminal Board - 603-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 8
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 607-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 8
Body Material Phenolic, XP
View Details