Keystone Electronics Corp. PBE Turret Terminal Board 603-8

Description
Part Number: 603-8 # of Terminals: 8 Length: 3.750 [95.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 603-8 # of Terminals: 8 Length: 3.750 [95.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 603-8 is a PBE turret terminal board with 8 terminals, a length of 3.750 inches (95.3 mm), and a width of 0.500 inches (12.7 mm). It is made of paper base electrical material, MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The board has through holes for terminals, with terminal spacing of 0.375 inches (9.5 mm) and mounting hole spacing of 2.625 inches (66.7 mm). Terminals are staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 603-8 is a PBE turret terminal board with 8 terminals, a length of 3.750 inches (95.3 mm), and a width of 0.500 inches (12.7 mm). It is made of paper base electrical material, MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The board has through holes for terminals, with terminal spacing of 0.375 inches (9.5 mm) and mounting hole spacing of 2.625 inches (66.7 mm). Terminals are staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 603-8 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
603-8
PBE Turret Terminal Board 603-8
Part Number: 603-8 # of Terminals: 8 Length: 3.750 [95.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 603-8

  • # of Terminals: 8
  • Length: 3.750 [95.3]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 603-8
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details