Keystone Electronics Corp. Single Turret Terminal .141" Long 1532-3

Description
Part Number: 1532-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1532-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1532-3 is a single turret terminal made of brass with bright tin plating, designed for use with a .093 inch (2.36 mm) thick board. It has a length of 0.141 inch (3.5 mm) and is compatible with staking tool TL-8. The terminal is intended for soldering applications and supports swage and thread mounting types.

Datasheet Summary
Powered by GS/AI

The 1532-3 is a single turret terminal made of brass with bright tin plating, designed for use with a .093 inch (2.36 mm) thick board. It has a length of 0.141 inch (3.5 mm) and is compatible with staking tool TL-8. The terminal is intended for soldering applications and supports swage and thread mounting types.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .141
New Hyde Park, NY, USA
Single Turret Terminal .141" Long
1532-3
Single Turret Terminal .141" Long 1532-3
Part Number: 1532-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal

Part Number: 1532-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Length: 0.234
  • Terminal Style: Single Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1532-3
Product Name Single Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Tin/Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details