Keystone Electronics Corp. PBE Turret Terminal Board 15130

Description
Part Number: 15130 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15130 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15130 is a PBE turret terminal board with 33 terminals, 13.125 inches (333.4 mm) in length, and 3.000 inches (76.2 mm) in width. It uses paper base electrical material (PBE), MIL-M-24768/20, Type XP natural, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727. The board is designed for non-scored, ready-made applications and is available in a range of sizes within the series. The 15130 is part of a series that includes variants with different terminal counts and dimensions.

Datasheet Summary
Powered by GS/AI

The 15130 is a PBE turret terminal board with 33 terminals, 13.125 inches (333.4 mm) in length, and 3.000 inches (76.2 mm) in width. It uses paper base electrical material (PBE), MIL-M-24768/20, Type XP natural, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727. The board is designed for non-scored, ready-made applications and is available in a range of sizes within the series. The 15130 is part of a series that includes variants with different terminal counts and dimensions.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15130
PBE Turret Terminal Board 15130
Part Number: 15130 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15130

  • # of Terminals: 66
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15130
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7765-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1537-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details