Keystone Electronics Corp. Turret Term Board 15243

Description
Part Number: 15243 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15243 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15243 is a turret terminal board made of glass epoxy (GEE), meeting MIL-I-24768/27 Type G-10 with a maximum temperature rating of 300°F (155°C). It has 50 terminals arranged in a single row, with a width of 2.000 in (50.8 mm) and a length of 13.125 in (333.4 mm). The board is scored into five sections for easy separation, with mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The terminal type is designated as 1545.

Datasheet Summary
Powered by GS/AI

The 15243 is a turret terminal board made of glass epoxy (GEE), meeting MIL-I-24768/27 Type G-10 with a maximum temperature rating of 300°F (155°C). It has 50 terminals arranged in a single row, with a width of 2.000 in (50.8 mm) and a length of 13.125 in (333.4 mm). The board is scored into five sections for easy separation, with mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The terminal type is designated as 1545.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15243 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15243
Turret Term Board 15243
Part Number: 15243 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15243

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1545
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15243
Product Name Turret Term Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7787-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7690-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 4
View Details
Turret Term Board - 15276 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details