Keystone Electronics Corp. Miniature Turret Term Board 15277

Description
Part Number: 15277 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15277 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15277 is a miniature turret terminal board made of glass epoxy (GEE), rated for a maximum temperature of 300°F (155°C). It has a width of 0.312 inches (7.9 mm), a length of 9.685 inches (246.0 mm), and contains 25 turret terminals in a single row. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating.

Datasheet Summary
Powered by GS/AI

The 15277 is a miniature turret terminal board made of glass epoxy (GEE), rated for a maximum temperature of 300°F (155°C). It has a width of 0.312 inches (7.9 mm), a length of 9.685 inches (246.0 mm), and contains 25 turret terminals in a single row. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15277 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15277
Miniature Turret Term Board 15277
Part Number: 15277 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1575 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15277

  • # of Terminals: 25
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1575
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15277
Product Name Miniature Turret Term Board
Termination Options Turret - 1575
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 4
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7799-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7692-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details