Keystone Electronics Corp. Triple Turret Terminal .141" Long 1527-3

Description
Part Number: 1527-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.484 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1527-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.484 Terminal Style: Triple Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triple Turret Terminal 1527-3 from Keystone Electronics Corp. is designed for applications requiring a robust solder turret connection. It features a terminal length of 0.484 inches and is suitable for panel thicknesses of 0.093 inches. The terminal is made of brass and is finished with bright tin plating, which enhances solderability and provides extended shelf life. The mounting hole diameter is 0.116 inches, making it compatible with various mounting configurations. This terminal is ideal for projects that require reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Triple Turret Terminal 1527-3 from Keystone Electronics Corp. is designed for applications requiring a robust solder turret connection. It features a terminal length of 0.484 inches and is suitable for panel thicknesses of 0.093 inches. The terminal is made of brass and is finished with bright tin plating, which enhances solderability and provides extended shelf life. The mounting hole diameter is 0.116 inches, making it compatible with various mounting configurations. This terminal is ideal for projects that require reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Triple Turret Terminal .141
New Hyde Park, NY, USA
Triple Turret Terminal .141" Long
1527-3
Triple Turret Terminal .141" Long 1527-3
Part Number: 1527-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: .116 Terminal Length: 0.484 Terminal Style: Triple Turret Type: Solder Turret Terminal

Part Number: 1527-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Length: 0.484
  • Terminal Style: Triple Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1527-3
Product Name Triple Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11304 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details