Keystone Electronics Corp. PTFE Insulated Terminal Pin 11066

Description
Part Number: 11066 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote Datasheet
Description
Part Number: 11066 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Terminal Pin - 11066 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Terminal Pin
11066
PTFE Insulated Terminal Pin 11066
Part Number: 11066 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11066

  • Mounting Hole: 0.086
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11066
Product Name PTFE Insulated Terminal Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Hollow Turret Terminal .107
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
9 Volt Snap on Contact assembly-.400
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details