Keystone Electronics Corp. .031" PCB Pin Tin, Surface Mount 1353-1

Description
Part Number: 1353-1 Finish/Plating: Bright Tin Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1353-1 Finish/Plating: Bright Tin Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1353-1 is a .031 inch (0.79 mm) diameter solder mount micro pin made of brass with a tin finish, designed for printed circuit boards. It has a length of 0.043 inch (1.09 mm) and a mounting hole diameter of 0.020 inch (0.51 mm).

Datasheet Summary
Powered by GS/AI

The 1353-1 is a .031 inch (0.79 mm) diameter solder mount micro pin made of brass with a tin finish, designed for printed circuit boards. It has a length of 0.043 inch (1.09 mm) and a mounting hole diameter of 0.020 inch (0.51 mm).

Suppliers

Company
Product
Description
Supplier Links
.031
New Hyde Park, NY, USA
.031" PCB Pin Tin, Surface Mount
1353-1
.031" PCB Pin Tin, Surface Mount 1353-1
Part Number: 1353-1 Finish/Plating: Bright Tin Material: Brass Mounting: Solder Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins

Part Number: 1353-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Solder Mount
  • Pin Size: 0.031
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1353-1
Product Name .031" PCB Pin Tin, Surface Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details