Keystone Electronics Corp.For .022 -.032" Pins, Solder Mount Jack1695
Description
Part Number: 1695
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: No
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1695
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: No
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1695 is a micro jack designed for solder mounting with pin dimensions of .022 to .032 inches. It features a brass body and a beryllium copper spring contact. The contact plating is tin over gold, and it is non-RoHS compliant. The part has a 6-finger closed entry contact and a mounting hole diameter of .063 inches (1.60 mm).
Datasheet Summary Powered by GS/AI
The 1695 is a micro jack designed for solder mounting with pin dimensions of .022 to .032 inches. It features a brass body and a beryllium copper spring contact. The contact plating is tin over gold, and it is non-RoHS compliant. The part has a 6-finger closed entry contact and a mounting hole diameter of .063 inches (1.60 mm).
Part Number: 1695
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .022 -.032
RoHS: No
Type: Micro Jack