Keystone Electronics Corp. Double Turret Terminal .109" Long 1503-2

Description
Part Number: 1503-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1503-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .109
New Hyde Park, NY, USA
Double Turret Terminal .109" Long
1503-2
Double Turret Terminal .109" Long 1503-2
Part Number: 1503-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1503-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Length: 0.360
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1503-2
Product Name Double Turret Terminal .109" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SMT (Miniature) Jumper - 5104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details