Keystone Electronics Corp. 2 D Cell Holder, Series Connection 152

Description
Part Number: 152 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 152 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 D Cell Holder, Series Connection - 152 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 D Cell Holder, Series Connection
152
2 D Cell Holder, Series Connection 152
Part Number: 152 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 152

  • # of Cells: 2
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-152-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-152-ND
Battery Holders, Clips, Contacts 36-152-ND
Battery Holder (Open) D 2 Cell Solder Lug

Battery Holder (Open) D 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 2; Solder Lug - 70182738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 2; Solder Lug
70182738
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 2; Solder Lug 70182738
Interconnect Aluminum Battery Holders Connected in Series, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. Batteries held in series circuit without need of additional wiring. Features pre-connected jumper strap insulated from the aluminum base.

Interconnect Aluminum Battery Holders Connected in Series, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
Batteries held in series circuit without need of additional wiring. Features pre-connected jumper strap insulated from the aluminum base.

Supplier's Site
Battery Holder, D Size, Pcb; Battery Sizes Accepted Keystone - 99H5540 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Pcb; Battery Sizes Accepted Keystone
99H5540
Battery Holder, D Size, Pcb; Battery Sizes Accepted Keystone 99H5540
BATTERY HOLDER, D SIZE, PCB; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, PCB; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 152 36-152-ND 70182738 99H5540
Product Name 2 D Cell Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 2; Solder Lug Battery Holder, D Size, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-299-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
 - 6141898 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Retainer Cover
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6 V-2
Cell Capacity Single Cell
View Details
5 suppliers