Keystone Electronics Corp. Double Turret Terminal .141" Long 1514-3

Description
Part Number: 1514-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1514-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1514-3 is a double turret terminal made of brass with bright tin plating, designed for a board thickness of 0.093 in (2.36 mm) and a terminal length of 0.090 in (2.29 mm). It is compatible with staking tool TL-5 and meets ASTM-B16 and MIL-T-10727 Type 1 specifications.

Datasheet Summary
Powered by GS/AI

1514-3 is a double turret terminal made of brass with bright tin plating, designed for a board thickness of 0.093 in (2.36 mm) and a terminal length of 0.090 in (2.29 mm). It is compatible with staking tool TL-5 and meets ASTM-B16 and MIL-T-10727 Type 1 specifications.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .141
New Hyde Park, NY, USA
Double Turret Terminal .141" Long
1514-3
Double Turret Terminal .141" Long 1514-3
Part Number: 1514-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1514-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.281
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1514-3
Product Name Double Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
4-40 Threaded Turret Terminal - 1563 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details