Keystone Electronics Corp. PBE Turret Terminal Board 15119

Description
Part Number: 15119 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15119 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15119 is a PBE turret terminal board with 26 terminals, measuring 10.500 inches (266.7 mm) in length, 2.000 inches (50.8 mm) in width, and 1.500 inches (38.1 mm) in spacing between terminal rows. It is constructed from paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), and features brass terminals plated with tin, meeting ASTM-B16 and MIL-T-10727 specifications. The board is designed for through-hole mounting with terminals staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15119 is a PBE turret terminal board with 26 terminals, measuring 10.500 inches (266.7 mm) in length, 2.000 inches (50.8 mm) in width, and 1.500 inches (38.1 mm) in spacing between terminal rows. It is constructed from paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), and features brass terminals plated with tin, meeting ASTM-B16 and MIL-T-10727 specifications. The board is designed for through-hole mounting with terminals staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15119 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15119
PBE Turret Terminal Board 15119
Part Number: 15119 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15119

  • # of Terminals: 52
  • Length: 10.5
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15119
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7691-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
2 suppliers