Keystone Electronics Corp. Double Turret Terminal Board 15539

Description
Part Number: 15539 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15539 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15539 is a double turret terminal board made of glass epoxy (GEE), with 26 terminals arranged in a single row. It measures 7.187 inches (182.5 mm) in length and 0.875 inches (22.2 mm) in width. The terminals are brass with tin plating, staked in all holes except the end mounting holes. The board complies with MIL-I-24768/27, Type G-10, and is rated for a maximum temperature of 300°F (155°C).

Datasheet Summary
Powered by GS/AI

The 15539 is a double turret terminal board made of glass epoxy (GEE), with 26 terminals arranged in a single row. It measures 7.187 inches (182.5 mm) in length and 0.875 inches (22.2 mm) in width. The terminals are brass with tin plating, staked in all holes except the end mounting holes. The board complies with MIL-I-24768/27, Type G-10, and is rated for a maximum temperature of 300°F (155°C).

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15539 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15539
Double Turret Terminal Board 15539
Part Number: 15539 # of Terminals: 52 Length: 7.187 [182.6] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15539

  • # of Terminals: 52
  • Length: 7.187 [182.6]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15539
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7690-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details