Keystone Electronics Corp. Miniature Turret Term Board 15022

Description
Part Number: 15022 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15022 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15022 is a miniature turret terminal board with 50 terminals, designed for easy soldering and sectioned for separation. It measures 7.812 inches [198.4 mm] in length and 1.000 inch [25.4 mm] in width, with a single row of terminals. The board is made of PBE (paper base electrical), rated to a maximum temperature of 250°F (121°C), and features mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15022 is a miniature turret terminal board with 50 terminals, designed for easy soldering and sectioned for separation. It measures 7.812 inches [198.4 mm] in length and 1.000 inch [25.4 mm] in width, with a single row of terminals. The board is made of PBE (paper base electrical), rated to a maximum temperature of 250°F (121°C), and features mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15022 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15022
Miniature Turret Term Board 15022
Part Number: 15022 # of Terminals: 50 Length: 7.812 [198.4] Material: Phenolic, XP Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15022

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Phenolic, XP
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15022
Product Name Miniature Turret Term Board
# of Contacts 50
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
Miniature Turret Term Board - 15077 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Phenolic, XP
View Details
Lug Terminal Strip-Standard - 801 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Miniature Turret Term Board - 15056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details