Keystone Electronics Corp. Terminals - Screw Connectors 1207

Description
TERM SCREW 8-32 2 PIN PCB
Request a Quote
Description
TERM SCREW 8-32 2 PIN PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a screw terminal connector designed for printed circuit board (PCB) applications. It features a robust construction with a brass terminal and a tin plate finish, ensuring good conductivity and durability. The screw is made of steel with a zinc plate, providing additional corrosion resistance. This terminal has a current rating of 15 amps, making it suitable for various electrical connections. The connector is designed for easy installation, accommodating solid or stranded wire, as well as crimp lugs or terminals. It includes an anti-rotation tab for secure connections with spade terminals. The mounting hole diameter is .047 inches, allowing for straightforward integration into PCB designs. The product is available with the screw installed and captivated, unassembled, or without a screw, offering flexibility based on user needs.

Datasheet Summary
Powered by GS/AI

The product is a screw terminal connector designed for printed circuit board (PCB) applications. It features a robust construction with a brass terminal and a tin plate finish, ensuring good conductivity and durability. The screw is made of steel with a zinc plate, providing additional corrosion resistance. This terminal has a current rating of 15 amps, making it suitable for various electrical connections. The connector is designed for easy installation, accommodating solid or stranded wire, as well as crimp lugs or terminals. It includes an anti-rotation tab for secure connections with spade terminals. The mounting hole diameter is .047 inches, allowing for straightforward integration into PCB designs. The product is available with the screw installed and captivated, unassembled, or without a screw, offering flexibility based on user needs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Screw Connectors - 36-1207-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Screw Connectors
36-1207-ND
Terminals - Screw Connectors 36-1207-ND
TERM SCREW 8-32 2 PIN PCB

TERM SCREW 8-32 2 PIN PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 36-1207-ND
Product Name Terminals - Screw Connectors
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1468251 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers