Keystone Electronics Corp.
Single Turret Terminal .147" Long
1508-4
Description
Part Number: 1508-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.067
Panel Thickness: 1/8 (.125)
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1508-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.067
Panel Thickness: 1/8 (.125)
Request a Quote
Email Supplier
Datasheet
Suppliers
Single Turret Terminal .147" Long
1508-4
Part Number: 1508-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.067
Panel Thickness: 1/8 (.125)
Part Number: 1508-4
- Finish/Plating: Bright Tin
- Material: Brass
- Mounting Hole: 0.067
- Panel Thickness: 1/8 (.125)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1508-4 |
|
Product Name
|
Single Turret Terminal .147" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details