Keystone Electronics Corp.
Double Ended Turret Terminal .145" length
1613-4
Description
Part Number: 1613-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: 0.067
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1613-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: 0.067
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Ended Turret Terminal .145" length
1613-4
Part Number: 1613-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: 0.067
Terminal Length: 0.186
Terminal Style: Double Ended
Type: Solder Turret Terminal
Part Number: 1613-4
- Finish/Plating: Bright Tin
- For Panel Thickness: .125 [3.18]
- Material: Brass
- Mounting Hole: 0.067
- Terminal Length: 0.186
- Terminal Style: Double Ended
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1613-4 |
|
Product Name
|
Double Ended Turret Terminal .145" length |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Swage
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details