Keystone Electronics Corp. Insulated Tip Jack-White 6030

Description
Part Number: 6030 Color: White Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Description
Part Number: 6030 Color: White Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6030 is a fully insulated white tip jack with a molded nylon body and a recessed closed-entry design that accepts a 0.080 inch (2.0 mm) tip. It has a current rating of 10 amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 2.0 pF nominal. The contact is formed from phosphor bronze with a solder hole for wire attachment, and the part is supplied with a nut. Dimensions are 0.188 inches (4.8 mm) diameter and 0.750 inches (19.1 mm) length. The body material conforms to ASTM D4066. The part meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 6030 is a fully insulated white tip jack with a molded nylon body and a recessed closed-entry design that accepts a 0.080 inch (2.0 mm) tip. It has a current rating of 10 amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 2.0 pF nominal. The contact is formed from phosphor bronze with a solder hole for wire attachment, and the part is supplied with a nut. Dimensions are 0.188 inches (4.8 mm) diameter and 0.750 inches (19.1 mm) length. The body material conforms to ASTM D4066. The part meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Insulated Tip Jack-White - 6030 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Tip Jack-White
6030
Insulated Tip Jack-White 6030
Part Number: 6030 Color: White Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack

Part Number: 6030

  • Color: White
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Fully Insulated
  • Type: Tip Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 6030
Product Name Insulated Tip Jack-White
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11300 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details