Keystone Electronics Corp. Terminals - Screw Connectors 7690-3

Description
TERM SCREW 6-32 4 PIN PCB RA
Request a Quote
Description
TERM SCREW 6-32 4 PIN PCB RA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-7690-3-ND is a low-profile screw terminal connector designed for easy mounting and high-density applications. It accommodates 14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs. The connector features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. It can be mounted horizontally or vertically and is accessible for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. Made from brass with a matte tin plate, it is rated for 15 Amps and comes with a combination drive 6-32 binding head screw. Color-coded screws are available by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 36-7690-3-ND is a low-profile screw terminal connector designed for easy mounting and high-density applications. It accommodates 14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs. The connector features a stable, no-rock design with an anti-rotational feature, ensuring reliable connections. It can be mounted horizontally or vertically and is accessible for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. Made from brass with a matte tin plate, it is rated for 15 Amps and comes with a combination drive 6-32 binding head screw. Color-coded screws are available by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Screw Connectors
36-7690-3-ND
Terminals - Screw Connectors 36-7690-3-ND
TERM SCREW 6-32 4 PIN PCB RA

TERM SCREW 6-32 4 PIN PCB RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 36-7690-3-ND
Product Name Terminals - Screw Connectors
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6760 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1410/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details