Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11308

Description
Part Number: 11308 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11308 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with brass tin-plated terminal and white PTFE bushing, designed for high-density packaging with high pull-out strength and torque resistance. Dimensions are .172 in (4.4 mm) in length, .148 in (3.8 mm) in width, .165 in (4.2 mm) in pin diameter, .437 in (11.1 mm) in overall length, .093 in (2.4 mm) in mounting hole diameter, and .040 in (1.0 mm) in terminal contact length. Meets RoHS compliance and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with brass tin-plated terminal and white PTFE bushing, designed for high-density packaging with high pull-out strength and torque resistance. Dimensions are .172 in (4.4 mm) in length, .148 in (3.8 mm) in width, .165 in (4.2 mm) in pin diameter, .437 in (11.1 mm) in overall length, .093 in (2.4 mm) in mounting hole diameter, and .040 in (1.0 mm) in terminal contact length. Meets RoHS compliance and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11308 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11308
PTFE Insulated Top Mount Solder Terminal 11308
Part Number: 11308 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11308

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.093
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11308
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Micro-USB2.0 Type B Receptacle-onT&R - 940TR - Keystone Electronics Corp.
Specs
Product Type PCB Receptacles
Mounting SMT
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details