Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jack 1488

Description
Part Number: 1488 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
Request a Quote
Description
Part Number: 1488 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032 - .046 inch pins with solder mount termination, featuring a 0.079 inch (2.0 mm) hole diameter and tin/gold plating. The jack has a 4-finger closed entry contact and is non-RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro jack for .032 - .046 inch pins with solder mount termination, featuring a 0.079 inch (2.0 mm) hole diameter and tin/gold plating. The jack has a 4-finger closed entry contact and is non-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jack
1488
For .032 -.046" Pins, Solder Mount Jack 1488
Part Number: 1488 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No

Part Number: 1488

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: No
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1488
Product Name For .032 -.046" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Threaded Turret Terminal - 11352 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
PTFE Threaded Turret Terminal - 11350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details