Keystone Electronics Corp. For .048 -.064" Pins, Solder Mount Receptacle 1684

Description
Part Number: 1684 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: No Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1684 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: No Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .048 -.064
New Hyde Park, NY, USA
For .048 -.064" Pins, Solder Mount Receptacle
1684
For .048 -.064" Pins, Solder Mount Receptacle 1684
Part Number: 1684 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: No Type: Jacks

Part Number: 1684

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .048 - .064"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1684
Product Name For .048 -.064" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

4 Tabs Quick Fit Header - 7804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details