Keystone Electronics Corp. For .032 -.046" Pins, Press Fit Receptacle 1446

Description
Part Number: 1446 Finish/Plating: Tin/Tin Length: .220 [5.6] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1446 Finish/Plating: Tin/Tin Length: .220 [5.6] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032 - .046 inch pins with press-fit mounting, featuring a .078 inch (1.98 mm) hole diameter, tin/tin plating, and non-RoHS compliance. The unit measures .220 inch (5.6 mm) in length and .126 inch (3.2 mm) in overall height.

Datasheet Summary
Powered by GS/AI

Micro jack for .032 - .046 inch pins with press-fit mounting, featuring a .078 inch (1.98 mm) hole diameter, tin/tin plating, and non-RoHS compliance. The unit measures .220 inch (5.6 mm) in length and .126 inch (3.2 mm) in overall height.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Press Fit Receptacle
1446
For .032 -.046" Pins, Press Fit Receptacle 1446
Part Number: 1446 Finish/Plating: Tin/Tin Length: .220 [5.6] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No Type: Jacks

Part Number: 1446

  • Finish/Plating: Tin/Tin
  • Length: .220 [5.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1446
Product Name For .032 -.046" Pins, Press Fit Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details