Keystone Electronics Corp. Shorting Plug .500" wide - Red 1463R

Description
Part Number: 1463R Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1463R Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1463R is a red insulated shorting plug for .040 inch pins, with a width of 0.500 inches (12.7 mm) and a height of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the pin contact is gold plated brass. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1463R is a red insulated shorting plug for .040 inch pins, with a width of 0.500 inches (12.7 mm) and a height of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the pin contact is gold plated brass. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .500
New Hyde Park, NY, USA
Shorting Plug .500" wide - Red
1463R
Shorting Plug .500" wide - Red 1463R
Part Number: 1463R Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1463R

  • Finish/Plating: Gold Plate
  • Length: .500 [12.7]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1463R
Product Name Shorting Plug .500" wide - Red
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Insulated Tip Jack-Green - 6021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
3 Tabs Quick Fit Header - 7823 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details