Keystone Electronics Corp. Insulated Tip Jack-Green 6021

Description
Part Number: 6021 Color: Green Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Description
Part Number: 6021 Color: Green Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6021 is a fully insulated green tip jack with a molded nylon body, accepting a 0.080 inch (2.0 mm) tip with closed entry contact. It has a current rating of 10 Amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 3.8 pF. The contact is made of phosphor bronze with tin plating, and the part is supplied with a nut. It conforms to ASTM D4066 for the nylon body and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 6021 is a fully insulated green tip jack with a molded nylon body, accepting a 0.080 inch (2.0 mm) tip with closed entry contact. It has a current rating of 10 Amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 3.8 pF. The contact is made of phosphor bronze with tin plating, and the part is supplied with a nut. It conforms to ASTM D4066 for the nylon body and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Insulated Tip Jack-Green - 6021 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Tip Jack-Green
6021
Insulated Tip Jack-Green 6021
Part Number: 6021 Color: Green Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack

Part Number: 6021

  • Color: Green
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Fully Insulated
  • Type: Tip Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 6021
Product Name Insulated Tip Jack-Green
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
4-40 Threaded Turret Terminal - 1563 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details