Keystone Electronics Corp. Shorting Plug .400" wide - Blue 1462L

Description
Part Number: 1462L Color: Blue Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1462L Color: Blue Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .400
New Hyde Park, NY, USA
Shorting Plug .400" wide - Blue
1462L
Shorting Plug .400" wide - Blue 1462L
Part Number: 1462L Color: Blue Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1462L

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Length: .400 [10.2]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1462L
Product Name Shorting Plug .400" wide - Blue
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Hollow Turret Terminal .105
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details