Keystone Electronics Corp. For .015 -.021" Pins, Solder Mount Receptacle 1431-2

Description
Part Number: 1431-2 Finish/Plating: Tin/Tin Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1431-2 Finish/Plating: Tin/Tin Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Solder Mount Receptacle
1431-2
For .015 -.021" Pins, Solder Mount Receptacle 1431-2
Part Number: 1431-2 Finish/Plating: Tin/Tin Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack

Part Number: 1431-2

  • Finish/Plating: Tin/Tin
  • Length: .170 [4.32]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.021"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1431-2
Product Name For .015 -.021" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details
Triple Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details