Keystone Electronics Corp.For .032 -.046" Pins, Swage Mount Jack1419-2
Description
Part Number: 1419-2
Finish/Plating: Gold/Gold
Length: .095 [2.4]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1419-2
Finish/Plating: Gold/Gold
Length: .095 [2.4]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1419-2 is a micro jack designed for swage mounting with a pin size range of .032 to .046 inch. The body is brass and the contact spring is beryllium copper. The PCB mounting style is swage mount, and the part is available with gold/gold plating for RoHS compliance. The overall length is .094 inch (2.4 mm), and the hole diameter is .069 inch (1.75 mm).
Datasheet Summary Powered by GS/AI
The 1419-2 is a micro jack designed for swage mounting with a pin size range of .032 to .046 inch. The body is brass and the contact spring is beryllium copper. The PCB mounting style is swage mount, and the part is available with gold/gold plating for RoHS compliance. The overall length is .094 inch (2.4 mm), and the hole diameter is .069 inch (1.75 mm).