Keystone Electronics Corp.
Double Turret Terminal .172" Long
1514-4
Description
Part Number: 1514-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.094
Panel Thickness: 1/8 (.125)
Terminal Length: 0.281
Terminal Style: Dual Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1514-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.094
Panel Thickness: 1/8 (.125)
Terminal Length: 0.281
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Turret Terminal .172" Long
1514-4
Part Number: 1514-4
Finish/Plating: Bright Tin
Material: Brass
Mounting Hole: 0.094
Panel Thickness: 1/8 (.125)
Terminal Length: 0.281
Terminal Style: Dual Turret
Type: Solder Turret Terminal
Part Number: 1514-4
- Finish/Plating: Bright Tin
- Material: Brass
- Mounting Hole: 0.094
- Panel Thickness: 1/8 (.125)
- Terminal Length: 0.281
- Terminal Style: Dual Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1514-4 |
|
Product Name
|
Double Turret Terminal .172" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details