Keystone Electronics Corp. .080" PCB Pin Gold, Swage Mount 1447-4

Description
Part Number: 1447-4 Finish/Plating: Gold Plate Length: .156 [4.0] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1447-4 Finish/Plating: Gold Plate Length: .156 [4.0] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1447-4 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of .156 inch (4.0 mm) and a gold-plated brass pin. It is designed for printed circuit board applications and features a mount hole compatible with the series' standard dimensions. The pin is RoHS compliant and uses a polypropylene insulator.

Datasheet Summary
Powered by GS/AI

The 1447-4 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of .156 inch (4.0 mm) and a gold-plated brass pin. It is designed for printed circuit board applications and features a mount hole compatible with the series' standard dimensions. The pin is RoHS compliant and uses a polypropylene insulator.

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" PCB Pin Gold, Swage Mount
1447-4
.080" PCB Pin Gold, Swage Mount 1447-4
Part Number: 1447-4 Finish/Plating: Gold Plate Length: .156 [4.0] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins

Part Number: 1447-4

  • Finish/Plating: Gold Plate
  • Length: .156 [4.0]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1447-4
Product Name .080" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details