Keystone Electronics Corp. Double Turret Terminal .078" Long 1502-1

Description
Part Number: 1502-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1502-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1502-1 is a double turret terminal made of brass with bright tin plating, designed for use on a .032 inch (0.81 mm) thick board. It has a length of 0.078 inch (1.98 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). It uses a staking tool designated as TL-2 for installation.

Datasheet Summary
Powered by GS/AI

The 1502-1 is a double turret terminal made of brass with bright tin plating, designed for use on a .032 inch (0.81 mm) thick board. It has a length of 0.078 inch (1.98 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). It uses a staking tool designated as TL-2 for installation.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .078
New Hyde Park, NY, USA
Double Turret Terminal .078" Long
1502-1
Double Turret Terminal .078" Long 1502-1
Part Number: 1502-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1502-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.219
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1502-1
Product Name Double Turret Terminal .078" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Yellow - 6022 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Female PCB Terminal Accepts .205
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details