Keystone Electronics Corp. .080" PCB Pin Gold, Press Fit 1447-1

Description
Part Number: 1447-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1447-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1447-1 is a .080 inch (2.03 mm) diameter pin with a gold-plated brass construction, 0.094 inch (2.4 mm) in length, and designed for a 0.094 inch (2.38 mm) mounting hole. It is part of a series of micro pins with swage and press-fit variants, and is RoHS compliant. The insulator material is polypropylene.

Datasheet Summary
Powered by GS/AI

The 1447-1 is a .080 inch (2.03 mm) diameter pin with a gold-plated brass construction, 0.094 inch (2.4 mm) in length, and designed for a 0.094 inch (2.38 mm) mounting hole. It is part of a series of micro pins with swage and press-fit variants, and is RoHS compliant. The insulator material is polypropylene.

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" PCB Pin Gold, Press Fit
1447-1
.080" PCB Pin Gold, Press Fit 1447-1
Part Number: 1447-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins

Part Number: 1447-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1447-1
Product Name .080" PCB Pin Gold, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

4-40 Threaded Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Insulated Tip Jack-Green - 6033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Seamless Contact Pin .437
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details
PTFE Insulated Terminal Pin - 11073 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details